PHOENIX CONTACT USA Terminal Blocks - Specialized 1788020

Description
TERM BLK PLUG 12POS 42.5MM GREEN
Request a Quote Datasheet
Description
TERM BLK PLUG 12POS 42.5MM GREEN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Specialized - 277-6520-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
277-6520-ND
Terminal Blocks - Specialized 277-6520-ND
TERM BLK PLUG 12POS 42.5MM GREEN

TERM BLK PLUG 12POS 42.5MM GREEN

Buy Now Datasheet
DIN Rail Terminal Blocks - 1788020 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
1788020
DIN Rail Terminal Blocks 1788020
DIN Rail Terminal Blocks UMSTBVK 2 5/12-GF-5

DIN Rail Terminal Blocks UMSTBVK 2 5/12-GF-5

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-6520-ND 1788020
Product Name Terminal Blocks - Specialized DIN Rail Terminal Blocks
Mounting Options DIN Rail
Termination Options Screw Clamp Screw Clamp; Screw
Features Terminal Plug; Mating Flange
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
North American 12 to 30 AWG 24 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Single Row and Tri-Barrier Blocks - FTB-708-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals ROHS
View Details
Double-deck terminal block - Through terminal block - 2002-2201/097-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details