PHOENIX CONTACT USA Terminal Blocks - Specialized 1787937

Description
TERM BLK PLUG 3POS 42.5MM GREEN
Request a Quote Datasheet
Description
TERM BLK PLUG 3POS 42.5MM GREEN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Specialized - 277-17209-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
277-17209-ND
Terminal Blocks - Specialized 277-17209-ND
TERM BLK PLUG 3POS 42.5MM GREEN

TERM BLK PLUG 3POS 42.5MM GREEN

Buy Now Datasheet
Pluggable Terminal Blocks - 1787937 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1787937
Pluggable Terminal Blocks 1787937
Pluggable Terminal Blocks UMSTBVK 2 5/ 3-GF-5

Pluggable Terminal Blocks UMSTBVK 2 5/ 3-GF-5

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-17209-ND 1787937
Product Name Terminal Blocks - Specialized Pluggable Terminal Blocks
Mounting Options DIN Rail
Termination Options Screw Clamp Screw Clamp; Screw
Features Terminal Plug; Mating Flange
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
North American 12 to 30 AWG 24 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

High and Medium-Power Terminal Blocks - HP-ATA-90-1-XXP - BlockMaster Electronics, Inc.
Specs
Termination Options Screw Clamp; Cage
Approvals UL Listing Mark; UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -25 to 125 C (-13 to 257 F)
View Details
Component Terminal Block with Diode - 2001-1411/1000-410 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers