"16 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole"
8A 16 Pos 3.5mm RA Solder Header, 2 Level, Thru-Hole Product overview: 1787072 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 8A, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1787072 can be used for catalog matching and distributor lookup.
Manufacturer: Phoenix Contact
Win Source Part Number: 1332292-1787072
Category: Connectors, Interconnects>Termin
Packaging: Bulk
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions: 16
Positions Per Level: 8
Number of Levels: 2
Pitch: 0.138" (3.50mm)
Header Orientation: 90°, Right Angle
Termination Style: Solder
Current - IEC: 8A
Voltage - IEC: 250 V
Current - UL: 8 A
Voltage - UL: 150 V
Color: Black
Contact Mating Finish: Tin
Features: Mating and Mounting Flange
Housing Material: Liquid Crystal Polymer (LCP)
Material Flammability Rating: UL94 V-0
Standard Package: 50
Mounting: Through Hole
Insulation Height: 0.425" (10.80mm)
Contact Tail Length: 0.079" (2.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: DMC1,5/8-G1F-3,5-LRP
RoHS Status: ROHS3 Compliant
TERM BLOCK HDR 16POS 90DEG 3.5MM
DMC 1 5/ 8-G1F-3 5-LR P20THR
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 277-9778-ND | 370-1787072 | 1332292-1787072 | 1787072 | 14X8231 |
| Product Name | Headers, Plugs and Sockets | 8A Electronic Connector | Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets | Headers, Plugs and Sockets | Dmc 1 5/ 8-G1F-3 5-Lr P20Thr Phoenix Contact |
| Connector Type | Header Connector | ||||
| Mounting | Through Hole | Through Hole | Through Hole | ||
| Current Rating | 8.0 amps | 8.0 amps | 8.0 amps | ||
| Contact Pitch | 3.51 mm (0.1380 inch) |