8 Pos 2 Level 3.5mm RA Solder Header, 8A, 150V Product overview: 1787030 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 150V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 8A, 150V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1787030 can be used for catalog matching and distributor lookup.
"8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole"
TERM BLOCK HDR 8POS 90DEG 3.5MM
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 370-1787030 | 277-8739-ND | 1787030 |
| Product Name | 8A 150V Electronic Connector | Headers, Plugs and Sockets | Headers, Plugs and Sockets |
| Termination | Solder | ||
| Voltage Rating | 160 volts | 150 volts | |
| Current Rating | 8.0 amps | 8.0 amps | 8.0 amps |
| Connector Type | Header Connector |