Phoenix Contact GmbH & Co. KG Terminal Blocks - Headers, Plugs and Sockets 1786909

Description
TERM BLOCK PLUG 9POS STR 5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 9POS STR 5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 1786909-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
1786909-ND
Terminal Blocks - Headers, Plugs and Sockets 1786909-ND
TERM BLOCK PLUG 9POS STR 5MM

TERM BLOCK PLUG 9POS STR 5MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1786909 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1786909
Pluggable Terminal Blocks 1786909
Pluggable Terminal Blocks 9 Pos 5mm pitch Plug 24-12 AWG Screw

Pluggable Terminal Blocks 9 Pos 5mm pitch Plug 24-12 AWG Screw

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 1786909-ND 1786909
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp Screw Clamp; Screw
Features Terminal Plug; Mating Flange
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Interface Modules - ADAM-3978-AE - VAST STOCK CO., LIMITED
Specs
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Terminal Blocks - Din Rail, Channel - 2946-2000-2258/099-000-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 16 to 24 AWG
International 0.14 to 1.50 mm2
View Details
PCB Terminal Blocks with Wire Guard - MSMXX091 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details