PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1786873

Description
TERM BLOCK PLUG 6POS STR 5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 6POS STR 5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-6047-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-6047-ND
Terminal Blocks - Headers, Plugs and Sockets 277-6047-ND
TERM BLOCK PLUG 6POS STR 5MM

TERM BLOCK PLUG 6POS STR 5MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1786873 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1786873
Pluggable Terminal Blocks 1786873
Pluggable Terminal Blocks 6 Pos 5mm pitch Plug 24-12 AWG Screw

Pluggable Terminal Blocks 6 Pos 5mm pitch Plug 24-12 AWG Screw

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-6047-ND 1786873
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp Screw Clamp; Screw
Features Terminal Plug; Mating Flange
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
# of Contacts 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - BB-CON-WR2 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details
Terminal Block Pluggable, 2 Position, 22-12Awg; Pitch Spacing Blockmaster Electronics - 10R6919 - Newark, An Avnet Company
Specs
North American 22 to 12 AWG
Voltage Rating 450 volts
Current Rating 24 amps
View Details
Disconnect terminal block for test and measurement - 2002-1871/401-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers