TERM BLOCK HDR 4POS 90DEG 3.5MM
"4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole"
| ODG (Origin Data Global) | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 1786837 | 277-9774-ND |
| Product Name | Headers, Plugs and Sockets | Headers, Plugs and Sockets |
| Mounting | Through Hole | Through Hole |
| Voltage Rating | 150 volts | |
| Current Rating | 8.0 amps | 8.0 amps |