PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1786831

Description
TERM BLOCK PLUG 2POS STR 5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 2POS STR 5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-5896-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-5896-ND
Terminal Blocks - Headers, Plugs and Sockets 277-5896-ND
TERM BLOCK PLUG 2POS STR 5MM

TERM BLOCK PLUG 2POS STR 5MM

Buy Now Datasheet
Pluggable Terminal Blocks - 8026476 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
8026476
Pluggable Terminal Blocks 8026476
Phoenix Contact 1786831

Phoenix Contact 1786831

Supplier's Site
Pluggable Terminal Blocks - 1786831 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1786831
Pluggable Terminal Blocks 1786831
Pluggable Terminal Blocks 2 Pos 5mm pitch Plug 24-12 AWG Screw

Pluggable Terminal Blocks 2 Pos 5mm pitch Plug 24-12 AWG Screw

Buy Now Datasheet
Plug, 5.0mm Pin Spacing, 2 Positions - 70054956 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug, 5.0mm Pin Spacing, 2 Positions
70054956
Plug, 5.0mm Pin Spacing, 2 Positions 70054956
Plug, 5.0mm Pin Spacing, 2 Positions

Plug, 5.0mm Pin Spacing, 2 Positions

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-5896-ND 8026476 1786831 70054956
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks Pluggable Terminal Blocks Plug, 5.0mm Pin Spacing, 2 Positions
Mounting Options Free Hanging (In-Line) Plug-in
Termination Options Screw Clamp Screw Clamp; Screw Screw Clamp; Screw
Features Terminal Plug; Mating Flange Terminal Plug
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

DB9 DIN-rail Wiring Board - ADAM-3909-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
PCB Terminal Blocks with Wire Guard - MSPXX007 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Through terminal block - 2002-1205 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers