PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1786501

Description
TERM BLOCK HDR 12POS 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK HDR 12POS 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-6573-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-6573-ND
Terminal Blocks - Headers, Plugs and Sockets 277-6573-ND
TERM BLOCK HDR 12POS 5.08MM

TERM BLOCK HDR 12POS 5.08MM

Buy Now Datasheet
Pluggable Terminal Blocks - 2929278 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
2929278
Pluggable Terminal Blocks 2929278
Phoenix Contact 1786501

Phoenix Contact 1786501

Supplier's Site
Pluggable Terminal Blocks - 1786501 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1786501
Pluggable Terminal Blocks 1786501
Pluggable Terminal Blocks 12 Pos 5.08mm pitch Thru Hole Invert Hdr

Pluggable Terminal Blocks 12 Pos 5.08mm pitch Thru Hole Invert Hdr

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-6573-ND 2929278 1786501
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks Pluggable Terminal Blocks
Mounting Options PCB Through hole
Termination Options Solder Solder Through Hole
Features Retention Latches Terminal Plug
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

US Pin Spacing Front Wire Entry Wire-to-Board Connections - 30.218 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers
Through terminal block - 2001-1201 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Terminal Block Interface Modules - ADAM-3920R-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details