"6 Position Terminal Block Header, Female Sockets 0.200"" (5.08mm) 90°, Right Angle Through Hole"
Phoenix Contact 1786446 PCB Socket
Header, Nominal current: 12 A, Nom. voltage: 320 V, Pitch: 5.08 mm 6 position
| DigiKey | RS Components, Ltd. | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 277-6240-ND | 2929228 | 70055379 |
| Product Name | Headers, Plugs and Sockets | PCB Sockets | Header, Nominal current: 12 A, Nom. voltage: 320 V, Pitch: 5.08 mm 6 position |
| Connector Type | Header Connector | ||
| Mounting | Through Hole | Through hole | |
| Current Rating | 12.0 amps | 12.0 amps | |
| Contact Pitch | 5.08 mm (0.2000 inch) |