PHOENIX CONTACT USA Pluggable Terminal Blocks 1786433

Description
Phoenix Contact 1786433
Request a Quote Datasheet
Description
Phoenix Contact 1786433
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 2929212 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
2929212
Pluggable Terminal Blocks 2929212
Phoenix Contact 1786433

Phoenix Contact 1786433

Supplier's Site
Terminal Blocks - Headers, Plugs and Sockets - 277-6161-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-6161-ND
Terminal Blocks - Headers, Plugs and Sockets 277-6161-ND
TERM BLOCK HDR 5POS 90DEG 5.08MM

TERM BLOCK HDR 5POS 90DEG 5.08MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1786433 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1786433
Pluggable Terminal Blocks 1786433
Pluggable Terminal Blocks 5 Pos 5.08mm pitch Thru Hole Invert Hdr

Pluggable Terminal Blocks 5 Pos 5.08mm pitch Thru Hole Invert Hdr

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2929212 277-6161-ND 1786433
Product Name Pluggable Terminal Blocks Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options Through hole PCB
Termination Options Solder Solder Through Hole
Features Terminal Plug Retention Latches
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 5 5 5
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.172 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Double-deck terminal block - Shield terminal block - Through terminal block - 2002-2228 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
DB9 to 10-pin wiring board - OPT1-DB9E-AE - Advantech
Specs
Termination Options Screw Clamp
View Details