"5 Position Terminal Block Header, Female Sockets 0.200"" (5.08mm) 90°, Right Angle Through Hole"
Header, Nominal current: 12 A, Nom. voltage: 320 V, Pitch: 5.08 mm 5 position
| DigiKey | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 277-6161-ND | 70055378 |
| Product Name | Headers, Plugs and Sockets | Header, Nominal current: 12 A, Nom. voltage: 320 V, Pitch: 5.08 mm 5 position |
| Connector Type | Header Connector | |
| Mounting | Through Hole | |
| Current Rating | 12.0 amps | 12.0 amps |