PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1786420

Description
TERM BLOCK HDR 4POS 90DEG 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK HDR 4POS 90DEG 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-5952-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-5952-ND
Terminal Blocks - Headers, Plugs and Sockets 277-5952-ND
TERM BLOCK HDR 4POS 90DEG 5.08MM

TERM BLOCK HDR 4POS 90DEG 5.08MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1786420 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1786420
Pluggable Terminal Blocks 1786420
Pluggable Terminal Blocks 4 Pos 5.08mm pitch Thru Hole Invert Hdr

Pluggable Terminal Blocks 4 Pos 5.08mm pitch Thru Hole Invert Hdr

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-5952-ND 1786420
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options PCB
Termination Options Solder Through Hole
Features Retention Latches
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

US Pin Spacing Top Wire Entry Wire-to-Board Connections - 30.272 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers
Triple-deck terminal block - Ground terminal block - Through terminal block - 2002-3217 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Pluggable Terminal Blocks - BB-CON-CR4PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details