"3 Position Terminal Block Header, Female Sockets 0.200"" (5.08mm) 90°, Right Angle Through Hole"
TERM BLOCK HDR 3POS 90DEG 5.08MM
Header, Nominal current: 12 A, Nom. voltage: 320 V, Pitch: 5.08 mm 3 position
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 277-5985-ND | 14X8166 | 1786417 | 70055376 |
| Product Name | Headers, Plugs and Sockets | Ic 2 5/ 3-G-5 08 Phoenix Contact | Headers, Plugs and Sockets | Header, Nominal current: 12 A, Nom. voltage: 320 V, Pitch: 5.08 mm 3 position |
| Connector Type | Header Connector | |||
| Mounting | Through Hole | Through Hole | ||
| Current Rating | 12.0 amps | 10.0 amps | 12.0 amps |