"2 Position Terminal Block Header, Female Sockets 0.200"" (5.08mm) 90°, Right Angle Through Hole"
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 2684692 | 277-5986-ND |
| Product Name | PCB Headers | Headers, Plugs and Sockets |
| Geometry | Right Angle | |
| Connector Type | Header Connector | |
| Mounting | Through Hole |