PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1786394

Description
TERM BLOCK PLUG 24POS STR 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 24POS STR 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-14019-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-14019-ND
Terminal Blocks - Headers, Plugs and Sockets 277-14019-ND
TERM BLOCK PLUG 24POS STR 5.08MM

TERM BLOCK PLUG 24POS STR 5.08MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1786394 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1786394
Pluggable Terminal Blocks 1786394
Pluggable Terminal Blocks 24 Pos 5.08mm Invert Plug 24-12AWG Screw

Pluggable Terminal Blocks 24 Pos 5.08mm Invert Plug 24-12AWG Screw

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-14019-ND 1786394
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp Screw Clamp; Screw
Features Terminal Plug
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
# of Contacts 24 24
Unlock Full Specs
to access all available technical data

Similar Products

DB37 DIN-rail Wiring Board - ADAM-3937-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Double-deck terminal block - Disconnect terminal block - 2002-2959 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Pluggable Terminal Blocks - CVFXX0R7 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Stackable
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details