Phoenix Contact GmbH & Co. KG Pluggable Terminal Blocks 1786336

Description
Pluggable Terminal Blocks 18 Pos 5.08mm Invert Plug 24-12AWG Screw
Datasheet
Description
Pluggable Terminal Blocks 18 Pos 5.08mm Invert Plug 24-12AWG Screw
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 1786336 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1786336
Pluggable Terminal Blocks 1786336
Pluggable Terminal Blocks 18 Pos 5.08mm Invert Plug 24-12AWG Screw

Pluggable Terminal Blocks 18 Pos 5.08mm Invert Plug 24-12AWG Screw

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 1786336
Product Name Pluggable Terminal Blocks
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 18
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.154 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Disconnect terminal block - 2002-1972 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details