PHOENIX CONTACT USA Pluggable Terminal Blocks 1786255

Description
Phoenix Contact 1786255
Request a Quote Datasheet
Description
Phoenix Contact 1786255
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 2929161 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
2929161
Pluggable Terminal Blocks 2929161
Phoenix Contact 1786255

Phoenix Contact 1786255

Supplier's Site
Terminal Blocks - Headers, Plugs and Sockets - 277-5883-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-5883-ND
Terminal Blocks - Headers, Plugs and Sockets 277-5883-ND
TERM BLOCK PLUG 10POS STR 5.08MM

TERM BLOCK PLUG 10POS STR 5.08MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1786255 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1786255
Pluggable Terminal Blocks 1786255
Pluggable Terminal Blocks 10 Pos 5.08mm Invert Plug 24-12AWG Screw

Pluggable Terminal Blocks 10 Pos 5.08mm Invert Plug 24-12AWG Screw

Buy Now Datasheet
Plug component, nominal current: 12 A (250V) 10 Positions Screw Termination - 70055431 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug component, nominal current: 12 A (250V) 10 Positions Screw Termination
70055431
Plug component, nominal current: 12 A (250V) 10 Positions Screw Termination 70055431
Phoenix Contacts inverted plug connector with screw connection Features Connectors with Inverted Contact System (Male Contact) Can Be Combined with Inverted Headers for Shock-Proof Applications

Phoenix Contacts inverted plug connector with screw connection
Features

  • Connectors with Inverted Contact System (Male Contact)
  • Can Be Combined with Inverted Headers for Shock-Proof Applications
Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2929161 277-5883-ND 1786255 70055431
Product Name Pluggable Terminal Blocks Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks Plug component, nominal current: 12 A (250V) 10 Positions Screw Termination
Mounting Options Cable mount Free Hanging (In-Line) PCB
Termination Options Screw Clamp; Screw Screw Clamp Screw Clamp; Screw Screw Clamp
Features Terminal Plug Terminal Plug Terminal Plug
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0 CSA Mark (US, NRTL/C); UL Listing Mark; UL Recognized Component Mark (US and Canadian); VDE Component Mark
# of Contacts 10 10 10 10
Unlock Full Specs
to access all available technical data

Similar Products

US Pin Spacing Front Wire Entry Wire-to-Board Connections - 30.216 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers
20-pin DIN-rail Flat Cable Wiring Board - ADAM-3920-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Pluggable Terminal Blocks - 1444277 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Features Terminal Plug
View Details
Through terminal block - 2001-1305 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers