PHOENIX CONTACT USA Headers, Plugs and Sockets 1786255

Description
"10 Position Terminal Block Plug, Male Pins 0.200"" (5.08mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet
Description
"10 Position Terminal Block Plug, Male Pins 0.200"" (5.08mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 277-5883-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
277-5883-ND
Headers, Plugs and Sockets 277-5883-ND
"10 Position Terminal Block Plug, Male Pins 0.200"" (5.08mm) 180° Free Hanging (In-Line)"

"10 Position Terminal Block Plug, Male Pins 0.200"" (5.08mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Singapore, Singapore
12A 300V Electronic Connector
370-1786255
12A 300V Electronic Connector 370-1786255
10 Pos 5.08mm RA Screw Terminal Block, 12A, 300V Product overview: 1786255 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, 300V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1786255 can be used for catalog matching and distributor lookup.

10 Pos 5.08mm RA Screw Terminal Block, 12A, 300V Product overview: 1786255 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, 300V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1786255 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets - 1332289-1786255 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
1332289-1786255
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1332289-1786255
Manufacturer: Phoenix Contact Win Source Part Number: 1332289-1786255 Category: Connectors, Interconnects>Termin al Blocks>Headers, Plugs and Sockets Packaging: Bulk Type: Plug, Male Pins Number of Positions: 10 Positions Per Level: 10 Number of Levels: 1 Pitch: 0.200" (5.08mm) Plug Wire Entry: 180° Termination Style: Screw - Rising Cage Clamp Current - IEC: 12A Voltage - IEC: 630 V Current - UL: 10 A Voltage - UL: 300 V Wire Gauge or Range - AWG: 12-30 AWG Wire Gauge or Range - mm2: 0.2-2.5mm2 Color: Green Contact Mating Finish: Tin Housing Material: Polyamide (PA), Nylon Material Flammability Rating: UL94 V-0 Standard Package: 50 Mounting: Free Hanging (In-Line) Torque - Screw: 0.5-0.6 Nm (4.4-5.3 Lb-In) Screw Size: M3 Insulation Height: 0.591" (15.00mm) Wire Strip Length: 7mm ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) HTSUS: 8536.69.8000 Other Part Number: Q2274974A,1786255-ND R,277-5883,IC2,5/10- ST-5,08,1786255-ND RoHS Status: RoHS Compliant

Manufacturer: Phoenix Contact
Win Source Part Number: 1332289-1786255
Category: Connectors, Interconnects>Terminal Blocks>Headers, Plugs and Sockets
Packaging: Bulk
Type: Plug, Male Pins
Number of Positions: 10
Positions Per Level: 10
Number of Levels: 1
Pitch: 0.200" (5.08mm)
Plug Wire Entry: 180°
Termination Style: Screw - Rising Cage Clamp
Current - IEC: 12A
Voltage - IEC: 630 V
Current - UL: 10 A
Voltage - UL: 300 V
Wire Gauge or Range - AWG: 12-30 AWG
Wire Gauge or Range - mm2: 0.2-2.5mm2
Color: Green
Contact Mating Finish: Tin
Housing Material: Polyamide (PA), Nylon
Material Flammability Rating: UL94 V-0
Standard Package: 50
Mounting: Free Hanging (In-Line)
Torque - Screw: 0.5-0.6 Nm (4.4-5.3 Lb-In)
Screw Size: M3
Insulation Height: 0.591" (15.00mm)
Wire Strip Length: 7mm
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.8000
Other Part Number: Q2274974A,1786255-NDR,277-5883,IC2,5/10-ST-5,08,1786255-ND
RoHS Status: RoHS Compliant

Buy Now Datasheet
Ic 2 5/10-St-5 08 Phoenix Contact - 14X8150 - Newark, An Avnet Company
Chicago, IL, United States
Ic 2 5/10-St-5 08 Phoenix Contact
14X8150
Ic 2 5/10-St-5 08 Phoenix Contact 14X8150
IC 2 5/10-ST-5 08

IC 2 5/10-ST-5 08

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 277-5883-ND 370-1786255 1332289-1786255 14X8150
Product Name Headers, Plugs and Sockets 12A 300V Electronic Connector Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Ic 2 5/10-St-5 08 Phoenix Contact
Geometry Straight; 180°
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Current Rating 12.0 amps 12.0 amps
Contact Size (AWG) 12 to 30 AWG
Unlock Full Specs
to access all available technical data

Similar Products