8 Pos Terminal Block, 5.08mm Pitch, 250V, 12A, Screw, RA Product overview: 1786239 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 12A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, 12A, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1786239 can be used for catalog matching and distributor lookup.
"8 Position Terminal Block Plug, Male Pins 0.200"" (5.08mm) 180° Free Hanging (In-Line)"
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 370-1786239 | 277-5822-ND |
| Product Name | 250V 12A Electronic Connector | Headers, Plugs and Sockets |
| Termination | Screw | |
| Voltage Rating | 250 volts | |
| Current Rating | 12.0 amps | 12.0 amps |