PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1786239

Description
TERM BLOCK PLUG 8POS STR 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 8POS STR 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-5822-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-5822-ND
Terminal Blocks - Headers, Plugs and Sockets 277-5822-ND
TERM BLOCK PLUG 8POS STR 5.08MM

TERM BLOCK PLUG 8POS STR 5.08MM

Buy Now Datasheet
Pluggable Terminal Blocks - 2929149 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
2929149
Pluggable Terminal Blocks 2929149
Phoenix Contact 1786239

Phoenix Contact 1786239

Supplier's Site
Pluggable Terminal Blocks - 1786239 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1786239
Pluggable Terminal Blocks 1786239
Pluggable Terminal Blocks 8 Pos 5.08mm Invert Plug 24-12AWG Screw

Pluggable Terminal Blocks 8 Pos 5.08mm Invert Plug 24-12AWG Screw

Buy Now Datasheet
Plug component, nominal current: 12 A (250V) 8 Positions Screw Termination - 70055429 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug component, nominal current: 12 A (250V) 8 Positions Screw Termination
70055429
Plug component, nominal current: 12 A (250V) 8 Positions Screw Termination 70055429
Phoenix Contacts inverted plug connector with screw connection Features Connectors with Inverted Contact System (Male Contact) Can Be Combined with Inverted Headers for Shock-Proof Applications

Phoenix Contacts inverted plug connector with screw connection
Features

  • Connectors with Inverted Contact System (Male Contact)
  • Can Be Combined with Inverted Headers for Shock-Proof Applications
Supplier's Site
Conn Terminal Blocks M 8 POS 5.08mm Screw RA 12A - 629-1786239 - Utmel Electronic Limited
Hong Kong, China
Conn Terminal Blocks M 8 POS 5.08mm Screw RA 12A
629-1786239
Conn Terminal Blocks M 8 POS 5.08mm Screw RA 12A 629-1786239
Conn Terminal Blocks M 8 POS 5.08mm Screw RA 12A

Conn Terminal Blocks M 8 POS 5.08mm Screw RA 12A

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Allied Electronics, Inc. Utmel Electronic Limited
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-5822-ND 2929149 1786239 70055429 629-1786239
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks Pluggable Terminal Blocks Plug component, nominal current: 12 A (250V) 8 Positions Screw Termination Conn Terminal Blocks M 8 POS 5.08mm Screw RA 12A
Mounting Options Free Hanging (In-Line) PCB Free Hanging (In-Line)
Termination Options Screw Clamp Screw Clamp; Screw down Screw Clamp; Screw Screw Clamp Screw Clamp; Plug, Screw
Features Terminal Plug Terminal Plug Terminal Plug
Terminal Block Type Single Feed Through Pluggable Terminal Blocks Single Feed Through Plug, Male Pins
# of Contacts 8 8 8 8 8
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2203.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 18 AWG
View Details
68-pin DIN-rail SCSI Wiring Board - ADAM-3968-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Pluggable Terminal Blocks - 1444302 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Features Terminal Plug
View Details
Terminal Blocks - Wire to Board - 2946-2086-3105/700-000/997-607CT-ND - DigiKey
Specs
Mounting Options PCB
Features Push Button Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers