PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1786190

Description
TERM BLOCK PLUG 4POS STR 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 4POS STR 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-5713-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-5713-ND
Terminal Blocks - Headers, Plugs and Sockets 277-5713-ND
TERM BLOCK PLUG 4POS STR 5.08MM

TERM BLOCK PLUG 4POS STR 5.08MM

Buy Now Datasheet
Pluggable Terminal Blocks - 2929098 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
2929098
Pluggable Terminal Blocks 2929098
Phoenix Contact 1786190

Phoenix Contact 1786190

Supplier's Site
Pluggable Terminal Blocks - 1786190 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1786190
Pluggable Terminal Blocks 1786190
Pluggable Terminal Blocks 4 Pos 5.08mm Invert Plug 24-12AWG Screw

Pluggable Terminal Blocks 4 Pos 5.08mm Invert Plug 24-12AWG Screw

Buy Now Datasheet
Plug component, 12amp, 250volt, 4 positions, screw connection - 70055096 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug component, 12amp, 250volt, 4 positions, screw connection
70055096
Plug component, 12amp, 250volt, 4 positions, screw connection 70055096
Phoenix Contacts inverted plug connector with screw connection Features Connectors with Inverted Contact System (Male Contact) Can Be Combined with Inverted Headers for Shock-Proof Applications

Phoenix Contacts inverted plug connector with screw connection
Features

  • Connectors with Inverted Contact System (Male Contact)
  • Can Be Combined with Inverted Headers for Shock-Proof Applications
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-5713-ND 2929098 1786190 70055096
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks Pluggable Terminal Blocks Plug component, 12amp, 250volt, 4 positions, screw connection
Mounting Options Free Hanging (In-Line) Cable mount PCB
Termination Options Screw Clamp Screw Clamp; Screw down Screw Clamp; Screw Screw Clamp
Features Terminal Plug Terminal Plug Terminal Plug
Terminal Block Type Single Feed Through Pluggable Terminal Blocks Single Feed Through
# of Contacts 4 4 4 4
Unlock Full Specs
to access all available technical data

Similar Products

Triple-deck terminal block - Component Terminal Block with Diode - 2002-3212/1000-674 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Pluggable Terminal Blocks - CIMXX0V5 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Flange Screws
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details