PHOENIX CONTACT USA Connectors, Interconnects -Terminal Blocks -Headers, Plugs and Sockets 1786190

Description
Manufacturer: Phoenix Contact Category: Connectors, Interconnects -Terminal Blocks -Headers, Plugs and Sockets Series: COMBICON IC Package: Bulk Product Status: Active Type: Plug, Male Pins Number of Positions: 4 Positions Per Level: 4 Number of Levels: 1 Plug Wire Entry: 180°
Request a Quote Datasheet
Description
Manufacturer: Phoenix Contact Category: Connectors, Interconnects -Terminal Blocks -Headers, Plugs and Sockets Series: COMBICON IC Package: Bulk Product Status: Active Type: Plug, Male Pins Number of Positions: 4 Positions Per Level: 4 Number of Levels: 1 Plug Wire Entry: 180°
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Terminal Blocks -Headers, Plugs and Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Terminal Blocks -Headers, Plugs and Sockets
Connectors, Interconnects -Terminal Blocks -Headers, Plugs and Sockets
Manufacturer: Phoenix Contact Category: Connectors, Interconnects -Terminal Blocks -Headers, Plugs and Sockets Series: COMBICON IC Package: Bulk Product Status: Active Type: Plug, Male Pins Number of Positions: 4 Positions Per Level: 4 Number of Levels: 1 Plug Wire Entry: 180°

Manufacturer: Phoenix Contact
Category: Connectors, Interconnects -Terminal Blocks -Headers, Plugs and Sockets
Series: COMBICON IC
Package: Bulk
Product Status: Active
Type: Plug, Male Pins
Number of Positions: 4
Positions Per Level: 4
Number of Levels: 1
Plug Wire Entry: 180°

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Name Connectors, Interconnects -Terminal Blocks -Headers, Plugs and Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GDH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
Headers & Wire Housings - G125-FV11005F1P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102192-8 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
IC Socket Adapters - 5096309 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contact Plating Tin
View Details