PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1786174

Description
TERM BLOCK PLUG 2POS STR 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 2POS STR 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-5723-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-5723-ND
Terminal Blocks - Headers, Plugs and Sockets 277-5723-ND
TERM BLOCK PLUG 2POS STR 5.08MM

TERM BLOCK PLUG 2POS STR 5.08MM

Buy Now Datasheet
Pluggable Terminal Blocks - 2929076 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
2929076
Pluggable Terminal Blocks 2929076
Phoenix Contact 1786174

Phoenix Contact 1786174

Supplier's Site
Plug component, nominal current: 12 A (250V) 2 position Screw Termination - 70055244 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug component, nominal current: 12 A (250V) 2 position Screw Termination
70055244
Plug component, nominal current: 12 A (250V) 2 position Screw Termination 70055244
Phoenix Contacts inverted plug connector with screw connection Features Connectors with Inverted Contact System (Male Contact) Can Be Combined with Inverted Headers for Shock-Proof Applications

Phoenix Contacts inverted plug connector with screw connection
Features

  • Connectors with Inverted Contact System (Male Contact)
  • Can Be Combined with Inverted Headers for Shock-Proof Applications
Supplier's Site
Pluggable Terminal Blocks - 1786174 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1786174
Pluggable Terminal Blocks 1786174
Pluggable Terminal Blocks 2 Pos 5.08mm Invert Plug 24-12AWG Screw

Pluggable Terminal Blocks 2 Pos 5.08mm Invert Plug 24-12AWG Screw

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-5723-ND 2929076 70055244 1786174
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks Plug component, nominal current: 12 A (250V) 2 position Screw Termination Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line) Cable mount PCB
Termination Options Screw Clamp Screw Clamp; Screw down Screw Clamp Screw Clamp; Screw
Features Terminal Plug Terminal Plug Terminal Plug
Approvals RoHS Compliant RoHS Compliant CSA Mark (US, NRTL/C); UL Listing Mark; UL Recognized Component Mark (US and Canadian); VDE Component Mark VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing 45 Degree Wire Circuit Terminal Blocks - 30.624 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
50-pin DIN-rail Wiring Board w/ LED Indicators - ADAM-3951-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
Features Indicator Light
View Details
2 suppliers
PCB Terminal Blocks - 1731627 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Approvals RoHS Compliant
View Details
Component Terminal Block with LED - 2002-1421/1000-434 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers