Manufacturer: Phoenix Contact
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1217302-1781085
Number of Positions: 12
Number of Levels: 1
Pitch: 5.08 mm
Color: Green
Connector Type: Screw, Socket
Number of Rows: 1
Termination: Screw
Contact Material: Tin
Voltage Rating: 250 V
Current Rating: 12 A
Number of Contacts: 12
Length: 60.96 mm
Housing Material: Polyamide
Number of Circuits: 12
Voltage: 300 V
Contact Plating: Tin
Housing Color: Green
Height: 18.2 mm
Weight: 129.999998 g
Current: 12 A
Width: 60.96 mm
Categories: Terminal Blocks
Alternative Parts (Cross-Reference): MSTBT 2,5/12-ST-5,08; MSTBT2,5/12-ST-5,08;
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Depth: 18.2 mm
Lead Free: Lead Free
Mount: Cable, Free Hanging
RoHS: Compliant
Radiation Hardening: No
Wire/Cable Gauge: 12 AWG
Flammability Rating: UL94 V-0
Max Current Rating: 12 A
Wire Gauge (Max): 30 AWG
Wire Gauge (Min): 12 AWG
Max Supply Voltage: 300 V
Number of Positions Per Level: 12
"12 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)"
12A 300V Barrier Terminal Block, 12 Pos, 5.08mm Pitch, Screw Product overview: 1781085 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, 300V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1781085 can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1217302-1781085 | 277-6016-ND | 370-1781085 |
| Product Name | Terminal Blocks - 1781085 | Headers, Plugs and Sockets | 12A 300V Electronic Connector |
| Termination | Screw | Screw | |
| Mounting | Cable, Free Hanging | Free Hanging (In-Line) | |
| Voltage Rating | 250 volts | 250 volts |