PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1781043

Description
TERM BLOCK PLUG 8POS STR 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 8POS STR 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-6168-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-6168-ND
Terminal Blocks - Headers, Plugs and Sockets 277-6168-ND
TERM BLOCK PLUG 8POS STR 5.08MM

TERM BLOCK PLUG 8POS STR 5.08MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1781043 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1781043
Pluggable Terminal Blocks 1781043
Pluggable Terminal Blocks 8 Pos 5.08mm pitch Plug 24-12 AWG Screw

Pluggable Terminal Blocks 8 Pos 5.08mm pitch Plug 24-12 AWG Screw

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-6168-ND 1781043
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp Screw Clamp; Screw
Features Terminal Plug; Retention Latches (Non-Wire Side)
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
# of Contacts 8 8
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Top Wire Circuit Terminal Blocks - 29.103 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type Single Feed Through; PCB Terminal Blocks
View Details
3 suppliers
Fuse terminal block - 2002-1811/1000-541 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -35 to 70 C (-31 to 158 F)
View Details
5 suppliers
DIN-rail Wiring Terminal Board with CJC Circuit - PCLD-8710-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details