1 Position Wire to Board Terminal Block Horizontal with Board Through Hole
TERM BLOCK 1POS SIDE ENTRY PCB
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 277-5960-ND | 1780507 |
| Product Name | Wire to Board | Wire to Board |
| Termination | Screw - Rising Cage Clamp | |
| Mounting | Through Hole | Through Hole |
| Contact Size (AWG) | 10 to 30 AWG | 10 to 30 AWG |