CONN PLUG 2A IDC 8POS 2.5MM
| DigiKey | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 277-2332-ND |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets |
| Mounting Options | Free Hanging (In-Line) |
| Termination Options | Insulation Displacement |
| Features | Terminal Plug |
| Approvals | RoHS Compliant |
| Terminal Block Type | Single Feed Through |