PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1779518

Description
TERM BLOCK PLUG 12POS STR 5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 12POS STR 5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-1933-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-1933-ND
Terminal Blocks - Headers, Plugs and Sockets 277-1933-ND
TERM BLOCK PLUG 12POS STR 5MM

TERM BLOCK PLUG 12POS STR 5MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1779518 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1779518
Pluggable Terminal Blocks 1779518
Pluggable Terminal Blocks 12 Pos 5mm pitch Plug 24-12 AWG Screw

Pluggable Terminal Blocks 12 Pos 5mm pitch Plug 24-12 AWG Screw

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-1933-ND 1779518
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp Screw Clamp; Screw
Features Terminal Plug; Retention Latches (Non-Wire Side)
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
# of Contacts 12 12
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2402.0/100 - Powell Electronics, Inc.
Specs
North American 12 AWG
View Details
Double potential terminal block - 2001-1441 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Type 93.52 - socket with screwless terminals - 9352 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); EAC-1, CE-2, cRUus, ukca, IMQ-grande, CSA, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
68-pin DIN-rail SCSI Wiring Board - ADAM-3968-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers