PHOENIX CONTACT USA Headers, Plugs and Sockets 1779378

Description
"2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole"
Request a Quote Datasheet
Description
"2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 277-1779378TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
277-1779378TR-ND
Headers, Plugs and Sockets 277-1779378TR-ND
"2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole"

"2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole"

Buy Now Datasheet
Headers, Plugs and Sockets - 277-1779378CT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
277-1779378CT-ND
Headers, Plugs and Sockets 277-1779378CT-ND
TERM BLOCK HDR 2POS 3.50MM

TERM BLOCK HDR 2POS 3.50MM

Buy Now Datasheet
Headers, Plugs and Sockets - 277-1779378DKR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
277-1779378DKR-ND
Headers, Plugs and Sockets 277-1779378DKR-ND
TERM BLOCK HDR 2POS 3.50MM

TERM BLOCK HDR 2POS 3.50MM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 277-1779378TR-ND
Product Name Headers, Plugs and Sockets
Connector Type Header Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A98022-025-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
PCB Connectors - NCK-FL4G-S-03 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
PC Pin, Single Post Connectors - 36-11075-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole, Bottom Entry
View Details
8+8 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers