PHOENIX CONTACT USA Headers, Plugs and Sockets 1778874

Description
"6 Position Terminal Block Plug, Female Sockets 0.098"" (2.50mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet
Description
"6 Position Terminal Block Plug, Female Sockets 0.098"" (2.50mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 277-2326-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
277-2326-ND
Headers, Plugs and Sockets 277-2326-ND
"6 Position Terminal Block Plug, Female Sockets 0.098"" (2.50mm) 180° Free Hanging (In-Line)"

"6 Position Terminal Block Plug, Female Sockets 0.098"" (2.50mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets - 1332162-1778874 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
1332162-1778874
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1332162-1778874
Manufacturer: Phoenix Contact Win Source Part Number: 1332162-1778874 Category: Connectors, Interconnects>Termin al Blocks>Headers, Plugs and Sockets Packaging: Bulk Type: Plug, Female Sockets Number of Positions: 6 Positions Per Level: 6 Number of Levels: 1 Pitch: 0.098" (2.50mm) Plug Wire Entry: 180° Termination Style: Screwless - Spring Cage, Tension Clamp Current - IEC: 6A Voltage - IEC: 320 V Current - UL: 5 A Voltage - UL: 150 V Wire Gauge or Range - AWG: 20-26 AWG Wire Gauge or Range - mm2: 0.14-0.5mm² Color: Black Contact Mating Finish: Tin Housing Material: Polyamide (PA), Nylon Material Flammability Rating: UL94 V-0 Standard Package: 100 Mounting: Free Hanging (In-Line) Insulation Height: 0.197" (5.00mm) Wire Strip Length: 6mm ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: PTSM0,5/6-P-2,5,277- 2326 RoHS Status: ROHS3 Compliant

Manufacturer: Phoenix Contact
Win Source Part Number: 1332162-1778874
Category: Connectors, Interconnects>Terminal Blocks>Headers, Plugs and Sockets
Packaging: Bulk
Type: Plug, Female Sockets
Number of Positions: 6
Positions Per Level: 6
Number of Levels: 1
Pitch: 0.098" (2.50mm)
Plug Wire Entry: 180°
Termination Style: Screwless - Spring Cage, Tension Clamp
Current - IEC: 6A
Voltage - IEC: 320 V
Current - UL: 5 A
Voltage - UL: 150 V
Wire Gauge or Range - AWG: 20-26 AWG
Wire Gauge or Range - mm2: 0.14-0.5mm²
Color: Black
Contact Mating Finish: Tin
Housing Material: Polyamide (PA), Nylon
Material Flammability Rating: UL94 V-0
Standard Package: 100
Mounting: Free Hanging (In-Line)
Insulation Height: 0.197" (5.00mm)
Wire Strip Length: 6mm
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: PTSM0,5/6-P-2,5,277-2326
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
6A 160V Electronic Connector
370-1778874
6A 160V Electronic Connector 370-1778874
6 Pos 2.5mm Spring Clamp Terminal Block, 6A, 160V, ST Cable Mount Product overview: 1778874 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 160V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 6A, 160V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1778874 can be used for catalog matching and distributor lookup.

6 Pos 2.5mm Spring Clamp Terminal Block, 6A, 160V, ST Cable Mount Product overview: 1778874 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 160V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 6A, 160V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1778874 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ptsm 0 5/ 6-P-2 5 Phoenix Contact - 14X7784 - Newark, An Avnet Company
Chicago, IL, United States
Ptsm 0 5/ 6-P-2 5 Phoenix Contact
14X7784
Ptsm 0 5/ 6-P-2 5 Phoenix Contact 14X7784
PTSM 0 5/ 6-P-2 5

PTSM 0 5/ 6-P-2 5

Supplier's Site
Headers, Plugs and Sockets - 1778874 - ODG (Origin Data Global)
Shenzhen, China
Headers, Plugs and Sockets
1778874
Headers, Plugs and Sockets 1778874
TERM BLOCK PLUG 6POS STR 2.5MM

TERM BLOCK PLUG 6POS STR 2.5MM

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 277-2326-ND 1332162-1778874 370-1778874 14X7784 1778874
Product Name Headers, Plugs and Sockets Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 6A 160V Electronic Connector Ptsm 0 5/ 6-P-2 5 Phoenix Contact Headers, Plugs and Sockets
Geometry Straight; 180°
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line)
Current Rating 6.0 amps 6.0 amps 5.0 amps
Contact Size (AWG) 20 to 26 AWG
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1424-4-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - SMT Pogo Pin 6mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details