PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1778845

Description
TERM BLOCK PLUG 3POS STR 2.5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 3POS STR 2.5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-2323-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-2323-ND
Terminal Blocks - Headers, Plugs and Sockets 277-2323-ND
TERM BLOCK PLUG 3POS STR 2.5MM

TERM BLOCK PLUG 3POS STR 2.5MM

Buy Now Datasheet
Futian, Shenzhen, China
Connectors >> Pluggable System Terminal Block
1778845
Connectors >> Pluggable System Terminal Block 1778845
6A 3 0.14~0.5 1 20~26 2.5mm Black - Pluggable System Terminal Block ROHS

6A 3 0.14~0.5 1 20~26 2.5mm Black - Pluggable System Terminal Block ROHS

Supplier's Site
Pluggable Terminal Blocks - 1778845 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1778845
Pluggable Terminal Blocks 1778845
Pluggable Terminal Blocks PTSM 0,5/ 3-P-2,5

Pluggable Terminal Blocks PTSM 0,5/ 3-P-2,5

Buy Now Datasheet

Technical Specifications

  DigiKey LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-2323-ND 1778845 1778845
Product Name Terminal Blocks - Headers, Plugs and Sockets Connectors >> Pluggable System Terminal Block Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp Push-In
Features Terminal Plug Terminal Plug
Approvals RoHS Compliant VDE Component Mark; UL-94 V-0
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - BB-CON-WR2 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-10A1-H1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 10
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
PCB Terminal Blocks with Wire Guard - MCM010M1 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Double-deck terminal block - Through terminal block - 2002-2231 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers