TERM BLOCK HDR 2POS VERT 2.5MM
TERM BLOCK HDR 2POS VERT 2.5MM
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 7124529 | 277-2301-2-ND |
| Product Name | Pluggable Terminal Blocks | Terminal Blocks - Headers, Plugs and Sockets |
| Termination Options | Solder | Solder |
| Features | Terminal Plug | Pick and Place Cap |
| Approvals | RoHS Compliant | |
| # of Contacts | 2 | 2 |
| Contacts Pitch | 2.50 mm (0.10 inches) | 2.49 mm (0.10 inches) |