TERM BLOCK PLUG 16POS STR 5.08MM
Pluggable Terminal Blocks 16 Pos 5.08mm pitch Plug 24-12 AWG Screw
Terminal Block; 16 Pos.; 12 A, 250 V; Green; Pitch 5.08 mm; Screw; RoHS
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 8026410 | 277-5814-ND | 1778124 | 70055212 |
| Product Name | Pluggable Terminal Blocks | Terminal Blocks - Headers, Plugs and Sockets | Pluggable Terminal Blocks | Terminal Block; 16 Pos.; 12 A, 250 V; Green; Pitch 5.08 mm; Screw; RoHS |
| Mounting Options | Plug-in | Free Hanging (In-Line) | ||
| Termination Options | Screw Clamp; Screw | Screw Clamp | Screw Clamp; Screw | |
| Features | Terminal Plug | Terminal Plug; Mating Flange | ||
| # of Contacts | 16 | 16 | 16 | |
| Contacts Pitch | 5.08 mm (0.20 inches) | 5.08 mm (0.20 inches) | 5.08 mm (0.20 inches) |