PHOENIX CONTACT USA Headers, Plugs and Sockets 1778085

Description
"12 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet
Description
"12 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 277-5787-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
277-5787-ND
Headers, Plugs and Sockets 277-5787-ND
"12 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)"

"12 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets - 1332203-1778085 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
1332203-1778085
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1332203-1778085
Manufacturer: Phoenix Contact Win Source Part Number: 1332203-1778085 Category: Connectors, Interconnects>Termin al Blocks>Headers, Plugs and Sockets Packaging: Bulk Type: Plug, Female Sockets Number of Positions: 12 Positions Per Level: 12 Number of Levels: 1 Pitch: 0.200" (5.08mm) Plug Wire Entry: 180° Termination Style: Screw - Rising Cage Clamp Current - IEC: 12A Voltage - IEC: 630 V Current - UL: 15 A Voltage - UL: 300 V Wire Gauge or Range - AWG: 12-30 AWG Wire Gauge or Range - mm2: 0.2-2.5mm2 Color: Green Contact Mating Finish: Tin Features: Mating Flange Housing Material: Polyamide (PA), Nylon Material Flammability Rating: UL94 V-0 Standard Package: 50 Mounting: Free Hanging (In-Line) Torque - Screw: 0.5-0.6 Nm (4.4-5.3 Lb-In) Screw Size: M3 Insulation Height: 0.591" (15.00mm) Wire Strip Length: 7mm ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 277-5787,MSTB 2,5/12-STF-5,08,MSTB 2,5/12-STF-5,08,1778 085-ND,1778085-NDR RoHS Status: ROHS3 Compliant

Manufacturer: Phoenix Contact
Win Source Part Number: 1332203-1778085
Category: Connectors, Interconnects>Terminal Blocks>Headers, Plugs and Sockets
Packaging: Bulk
Type: Plug, Female Sockets
Number of Positions: 12
Positions Per Level: 12
Number of Levels: 1
Pitch: 0.200" (5.08mm)
Plug Wire Entry: 180°
Termination Style: Screw - Rising Cage Clamp
Current - IEC: 12A
Voltage - IEC: 630 V
Current - UL: 15 A
Voltage - UL: 300 V
Wire Gauge or Range - AWG: 12-30 AWG
Wire Gauge or Range - mm2: 0.2-2.5mm2
Color: Green
Contact Mating Finish: Tin
Features: Mating Flange
Housing Material: Polyamide (PA), Nylon
Material Flammability Rating: UL94 V-0
Standard Package: 50
Mounting: Free Hanging (In-Line)
Torque - Screw: 0.5-0.6 Nm (4.4-5.3 Lb-In)
Screw Size: M3
Insulation Height: 0.591" (15.00mm)
Wire Strip Length: 7mm
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: 277-5787,MSTB 2,5/12-STF-5,08,MSTB2,5/12-STF-5,08,1778085-ND,1778085-NDR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
12A 250V Electronic Connector
370-1778085
12A 250V Electronic Connector 370-1778085
12A 250V Barrier Terminal Block, 12 Pos, 5.08mm Pitch, Screw Product overview: 1778085 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, 250V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1778085 can be used for catalog matching and distributor lookup.

12A 250V Barrier Terminal Block, 12 Pos, 5.08mm Pitch, Screw Product overview: 1778085 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, 250V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1778085 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Plugs and Sockets - 1778085 - ODG (Origin Data Global)
Shenzhen, China
Headers, Plugs and Sockets
1778085
Headers, Plugs and Sockets 1778085
TERM BLOCK PLUG 12POS STR 5.08MM

TERM BLOCK PLUG 12POS STR 5.08MM

Supplier's Site Datasheet
Mstb 2 5/12-Stf-5 08 Phoenix Contact - 14X7736 - Newark, An Avnet Company
Chicago, IL, United States
Mstb 2 5/12-Stf-5 08 Phoenix Contact
14X7736
Mstb 2 5/12-Stf-5 08 Phoenix Contact 14X7736
MSTB 2 5/12-STF-5 08

MSTB 2 5/12-STF-5 08

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 277-5787-ND 1332203-1778085 370-1778085 1778085 14X7736
Product Name Headers, Plugs and Sockets Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 12A 250V Electronic Connector Headers, Plugs and Sockets Mstb 2 5/12-Stf-5 08 Phoenix Contact
Geometry Straight; 180°
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line)
Current Rating 12.0 amps 12.0 amps 15.0 amps
Contact Size (AWG) 12 to 30 AWG
Unlock Full Specs
to access all available technical data