PHOENIX CONTACT USA PCB Terminal Blocks 1778043

Description
Phoenix Contact 1778043
Request a Quote Datasheet
Description
Phoenix Contact 1778043
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 2482384 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
2482384
PCB Terminal Blocks 2482384
Phoenix Contact 1778043

Phoenix Contact 1778043

Supplier's Site
Terminal Blocks - Headers, Plugs and Sockets - 277-5734-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-5734-ND
Terminal Blocks - Headers, Plugs and Sockets 277-5734-ND
TERM BLOCK PLUG 8POS STR 5.08MM

TERM BLOCK PLUG 8POS STR 5.08MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1778043 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1778043
Pluggable Terminal Blocks 1778043
Pluggable Terminal Blocks 8 Pos 5.08mm pitch Plug 24-12 AWG Screw

Pluggable Terminal Blocks 8 Pos 5.08mm pitch Plug 24-12 AWG Screw

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2482384 277-5734-ND 1778043
Product Name PCB Terminal Blocks Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options PCB Free Hanging (In-Line)
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 8 8 8
Contacts Pitch 5.08 mm (0.20 inches) 5.08 mm (0.20 inches) 5.08 mm (0.20 inches)
Termination Options Screw Clamp Screw Clamp; Screw
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 30.363 - Powell Electronics, Inc.
Specs
Mounting Options PCB
View Details
Through terminal block - 2001-1406 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Pluggable Terminal Blocks - BB-CON-CR4PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details