PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1778027

Description
TERM BLOCK PLUG 6POS STR 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 6POS STR 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-5732-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-5732-ND
Terminal Blocks - Headers, Plugs and Sockets 277-5732-ND
TERM BLOCK PLUG 6POS STR 5.08MM

TERM BLOCK PLUG 6POS STR 5.08MM

Buy Now Datasheet
Pluggable Terminal Blocks - 8026388 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
8026388
Pluggable Terminal Blocks 8026388
Phoenix Contact 1778027

Phoenix Contact 1778027

Supplier's Site
Pluggable Terminal Blocks - 1703835 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1703835
Pluggable Terminal Blocks 1703835
Phoenix Contact 1778027

Phoenix Contact 1778027

Supplier's Site
Pluggable Terminal Blocks - 1778027 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1778027
Pluggable Terminal Blocks 1778027
Pluggable Terminal Blocks 6 Pos 5.08mm pitch Plug 24-12 AWG Screw

Pluggable Terminal Blocks 6 Pos 5.08mm pitch Plug 24-12 AWG Screw

Buy Now Datasheet
Plug component, nominal current: 12 A, rated voltage: 250 V 6 position - 70055199 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug component, nominal current: 12 A, rated voltage: 250 V 6 position
70055199
Plug component, nominal current: 12 A, rated voltage: 250 V 6 position 70055199
Plug component, nominal current: 12 A, rated voltage: 250 V 6 position

Plug component, nominal current: 12 A, rated voltage: 250 V 6 position

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-5732-ND 8026388 1778027 70055199
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks Pluggable Terminal Blocks Plug component, nominal current: 12 A, rated voltage: 250 V 6 position
Mounting Options Free Hanging (In-Line) Plug-in PCB
Termination Options Screw Clamp Screw Clamp; Screw Screw Clamp; Screw Screw Clamp
Features Terminal Plug; Mating Flange Terminal Plug Terminal Plug
Terminal Block Type Single Feed Through Pluggable Terminal Blocks Single Feed Through
# of Contacts 6 6 6
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1986811-0 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Double-deck terminal block - Component Terminal Block with Diode - 2002-2214/1000-491 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers