PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1777992

Description
TERM BLOCK PLUG 3POS STR 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 3POS STR 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-5712-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-5712-ND
Terminal Blocks - Headers, Plugs and Sockets 277-5712-ND
TERM BLOCK PLUG 3POS STR 5.08MM

TERM BLOCK PLUG 3POS STR 5.08MM

Buy Now Datasheet
Pluggable Terminal Blocks - 8026381 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
8026381
Pluggable Terminal Blocks 8026381
Phoenix Contact 1777992

Phoenix Contact 1777992

Supplier's Site
Pluggable Terminal Blocks - 1703833 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1703833
Pluggable Terminal Blocks 1703833
Phoenix Contact 1777992

Phoenix Contact 1777992

Supplier's Site
Plug component, Nominal current: 12 A, Rated voltage 3 position - 70055446 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug component, Nominal current: 12 A, Rated voltage 3 position
70055446
Plug component, Nominal current: 12 A, Rated voltage 3 position 70055446
Plug component, Nominal current: 12 A, Rated voltage 3 position

Plug component, Nominal current: 12 A, Rated voltage 3 position

Supplier's Site
Pluggable Terminal Blocks - 1777992 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1777992
Pluggable Terminal Blocks 1777992
Pluggable Terminal Blocks 3 Pos 5.08mm pitch Plug 24-12 AWG Screw

Pluggable Terminal Blocks 3 Pos 5.08mm pitch Plug 24-12 AWG Screw

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-5712-ND 8026381 70055446 1777992
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks Plug component, Nominal current: 12 A, Rated voltage 3 position Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line) Plug-in
Termination Options Screw Clamp Screw Clamp; Screw Screw Clamp; Screw
Features Terminal Plug; Mating Flange Terminal Plug
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546306-3 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
4 suppliers
Terminal Block for 5-Wire Cable - 82010071 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 5
Body Material Polyamide 6
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-12A1-V1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 12
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Disconnect terminal block - 2002-1871 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers