PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1777989

Description
TERM BLOCK PLUG 2POS STR 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 2POS STR 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-5710-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-5710-ND
Terminal Blocks - Headers, Plugs and Sockets 277-5710-ND
TERM BLOCK PLUG 2POS STR 5.08MM

TERM BLOCK PLUG 2POS STR 5.08MM

Buy Now Datasheet
Pluggable Terminal Blocks - 8026372 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
8026372
Pluggable Terminal Blocks 8026372
Phoenix Contact 1777989

Phoenix Contact 1777989

Supplier's Site
Futian, Shenzhen, China
Connectors >> Pluggable System Terminal Block
1777989
Connectors >> Pluggable System Terminal Block 1777989
0.2~2.5 1 12~30 5.08mm 250V 12A 2 1x2P Green Plug Screw fixed P=5.08mm Pluggable System Terminal Block ROHS

0.2~2.5 1 12~30 5.08mm 250V 12A 2 1x2P Green Plug Screw fixed P=5.08mm Pluggable System Terminal Block ROHS

Supplier's Site Datasheet
Pluggable Terminal Blocks - 1777989 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1777989
Pluggable Terminal Blocks 1777989
Pluggable Terminal Blocks 2 Pos 5.08mm pitch Plug 24-12 AWG Screw

Pluggable Terminal Blocks 2 Pos 5.08mm pitch Plug 24-12 AWG Screw

Buy Now Datasheet
Plug with screw flange, nominal current12 Amps 250V 2 position screw term - 70055255 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug with screw flange, nominal current12 Amps 250V 2 position screw term
70055255
Plug with screw flange, nominal current12 Amps 250V 2 position screw term 70055255
Plug with screw flange, nominal current12 Amps 250V 2 position screw term

Plug with screw flange, nominal current12 Amps 250V 2 position screw term

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-5710-ND 8026372 1777989 1777989 70055255
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks Connectors >> Pluggable System Terminal Block Pluggable Terminal Blocks Plug with screw flange, nominal current12 Amps 250V 2 position screw term
Mounting Options Free Hanging (In-Line) Plug-in
Termination Options Screw Clamp Screw Clamp; Screw Screw Clamp; Screw
Features Terminal Plug; Mating Flange Terminal Plug Terminal Plug
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

DB25 DIN-rail Wiring Board - ADAM-3925-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-20D2-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 20
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Terminal Block, Barrier, 3 Position, 22-12Awg; No. Of Rows Blockmaster Electronics - 12P6786 - Newark, An Avnet Company
Specs
North American 22 to 12 AWG
Voltage Rating 300 volts
Current Rating 20 amps
View Details
Fuse terminal block - 2002-1611/1000-867 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers