PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1777950

Description
TERM BLOCK PLUG 18POS STR 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 18POS STR 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-14000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-14000-ND
Terminal Blocks - Headers, Plugs and Sockets 277-14000-ND
TERM BLOCK PLUG 18POS STR 5.08MM

TERM BLOCK PLUG 18POS STR 5.08MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1777950 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1777950
Pluggable Terminal Blocks 1777950
Pluggable Terminal Blocks 18 Pos 5.08mm pitch Plug 24-12 AWG Screw

Pluggable Terminal Blocks 18 Pos 5.08mm pitch Plug 24-12 AWG Screw

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-14000-ND 1777950
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp Screw Clamp; Screw
Features Terminal Plug; Mating Flange, Retention Latches (Non-Wire Side)
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
# of Contacts 18 18
Unlock Full Specs
to access all available technical data

Similar Products

US Pin Spacing Top Wire Entry Wire-to-Board Connections - 30.259 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers
Terminal Blocks - Din Rail, Channel - 2946-2002-2972-ND - DigiKey
Specs
Termination Options Spring Clamp
Terminal Block Type Dual level
North American 12 to 22 AWG
View Details