PHOENIX CONTACT USA Pluggable Terminal Blocks 1777798

Description
Phoenix Contact 1777798
Request a Quote Datasheet
Description
Phoenix Contact 1777798
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 1761216 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1761216
Pluggable Terminal Blocks 1761216
Phoenix Contact 1777798

Phoenix Contact 1777798

Supplier's Site
Pluggable Terminal Blocks - 1761499 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1761499
Pluggable Terminal Blocks 1761499
Phoenix Contact 1777798

Phoenix Contact 1777798

Supplier's Site
Terminal Blocks - Headers, Plugs and Sockets - 277-6327-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-6327-ND
Terminal Blocks - Headers, Plugs and Sockets 277-6327-ND
TERM BLOCK PLUG 8POS STR 5.08MM

TERM BLOCK PLUG 8POS STR 5.08MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1777798 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1777798
Pluggable Terminal Blocks 1777798
Pluggable Terminal Blocks 8 Pos 5.08mm pitch Plug 24-12 AWG Screw

Pluggable Terminal Blocks 8 Pos 5.08mm pitch Plug 24-12 AWG Screw

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1761216 277-6327-ND 1777798
Product Name Pluggable Terminal Blocks Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options Panel Mount; PCB; Panel mount Free Hanging (In-Line)
Termination Options Screw Clamp; Screw Screw Clamp Screw Clamp; Screw
Features Terminal Plug Terminal Plug; Mating Flange, Retention Latches (Non-Wire Side)
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 8 8 8
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Interface Modules - ADAM-3978-AE - VAST STOCK CO., LIMITED
Specs
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Actuator terminal block - 2000-5317/102-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
PCB Terminal Blocks with Wire Guard - PSBXX0H1 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details