PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1777752

Description
TERM BLOCK PLUG 5POS STR 7.62MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 5POS STR 7.62MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-13997-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-13997-ND
Terminal Blocks - Headers, Plugs and Sockets 277-13997-ND
TERM BLOCK PLUG 5POS STR 7.62MM

TERM BLOCK PLUG 5POS STR 7.62MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1777752 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1777752
Pluggable Terminal Blocks 1777752
Pluggable Terminal Blocks 5 Pos 7.62mm pitch Plug 24-8 AWG Screw

Pluggable Terminal Blocks 5 Pos 7.62mm pitch Plug 24-8 AWG Screw

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-13997-ND 1777752
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp Screw Clamp; Screw
Features Terminal Plug; Retention Latches (Non-Wire Side)
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
# of Contacts 5 5
Unlock Full Specs
to access all available technical data

Similar Products

100-pin DIN-rail SCSI Wiring Board - ADAM-39100-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Terminal Block, Barrier, 6Pos, 3Awg; No. Of Rows Blockmaster Electronics - 80Y6605 - Newark, An Avnet Company
Specs
North American 10 to 3 AWG
Voltage Rating 600 volts
Current Rating 60 amps
View Details
Fuse terminal block - 2002-1612/1000-867 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details