PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1777587

Description
TERM BLK 6P SIDE ENT 6.35MM PCB
Request a Quote Datasheet
Description
TERM BLK 6P SIDE ENT 6.35MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-17204-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-17204-ND
Terminal Blocks - Wire to Board 277-17204-ND
TERM BLK 6P SIDE ENT 6.35MM PCB

TERM BLK 6P SIDE ENT 6.35MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1777587 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1777587
Fixed Terminal Blocks 1777587
Fixed Terminal Blocks MKDS 5N HV/ 6-ZB-6,35

Fixed Terminal Blocks MKDS 5N HV/ 6-ZB-6,35

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-17204-ND 1777587
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB
Approvals RoHS Compliant VDE Component Mark; RoHS Compliant
# of Contacts 6 6
Contacts Pitch 6.35 mm (0.25 inches) 6.35 mm (0.25 inches)
Orientation 180° Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2841.0/100 - Powell Electronics, Inc.
Specs
North American 16 AWG
View Details
Double-deck terminal block - Ground terminal block - Through terminal block - 2002-2447 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details