PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1777561

Description
TERM BLK 4P SIDE ENT 6.35MM PCB
Request a Quote Datasheet
Description
TERM BLK 4P SIDE ENT 6.35MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-13996-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-13996-ND
Terminal Blocks - Wire to Board 277-13996-ND
TERM BLK 4P SIDE ENT 6.35MM PCB

TERM BLK 4P SIDE ENT 6.35MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1777561 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1777561
Fixed Terminal Blocks 1777561
Fixed Terminal Blocks MKDS 5N HV/4-ZB-6,35

Fixed Terminal Blocks MKDS 5N HV/4-ZB-6,35

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-13996-ND 1777561
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB
Approvals RoHS Compliant VDE Component Mark; RoHS Compliant
# of Contacts 4 4
Contacts Pitch 6.35 mm (0.25 inches) 6.35 mm (0.25 inches)
Orientation 180° Straight
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1731629 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Approvals RoHS Compliant
View Details
Turret Term Board - 15233 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 50
Body Material Glass Epoxy
View Details
2 suppliers