PHOENIX CONTACT USA 12A 320V Electronic Connector 1777293

Description
3 Pos Terminal Block, 5.08mm Pitch, 12A, 320V, Screw, ST Product overview: 1777293 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 320V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, 320V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1777293 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3 Pos Terminal Block, 5.08mm Pitch, 12A, 320V, Screw, ST Product overview: 1777293 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 320V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, 320V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1777293 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12A 320V Electronic Connector
370-1777293
12A 320V Electronic Connector 370-1777293
3 Pos Terminal Block, 5.08mm Pitch, 12A, 320V, Screw, ST Product overview: 1777293 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 320V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, 320V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1777293 can be used for catalog matching and distributor lookup.

3 Pos Terminal Block, 5.08mm Pitch, 12A, 320V, Screw, ST Product overview: 1777293 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 320V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, 320V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1777293 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets - 1332231-1777293 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
1332231-1777293
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1332231-1777293
Manufacturer: Phoenix Contact Win Source Part Number: 1332231-1777293 Category: Connectors, Interconnects>Termin al Blocks>Headers, Plugs and Sockets Packaging: Bulk Type: Plug, Female Sockets Number of Positions: 3 Positions Per Level: 3 Number of Levels: 1 Pitch: 0.200" (5.08mm) Plug Wire Entry: 180° Termination Style: Screw - Pressure Clip Current - IEC: 12A Voltage - IEC: 630 V Current - UL: 15 A Voltage - UL: 300 V Wire Gauge or Range - AWG: 12-30 AWG Wire Gauge or Range - mm2: 0.2-2.5mm2 Color: Green Contact Mating Finish: Tin Features: Retention Latches (Non-Wire Side) Housing Material: Polyamide (PA), Nylon Material Flammability Rating: UL94 V-0 Standard Package: 100 Mounting: Free Hanging (In-Line) Torque - Screw: 0.5-0.6 Nm (4.4-5.3 Lb-In) Screw Size: M2.5 Insulation Height: 0.591" (15.00mm) Wire Strip Length: 10mm ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 1777293-NDR,277-1935 ,1777293-ND,FRONT-MS TB2,5/3-ST-5,08,FRON TMSTB2,5/3ST5,08 RoHS Status: ROHS3 Compliant

Manufacturer: Phoenix Contact
Win Source Part Number: 1332231-1777293
Category: Connectors, Interconnects>Terminal Blocks>Headers, Plugs and Sockets
Packaging: Bulk
Type: Plug, Female Sockets
Number of Positions: 3
Positions Per Level: 3
Number of Levels: 1
Pitch: 0.200" (5.08mm)
Plug Wire Entry: 180°
Termination Style: Screw - Pressure Clip
Current - IEC: 12A
Voltage - IEC: 630 V
Current - UL: 15 A
Voltage - UL: 300 V
Wire Gauge or Range - AWG: 12-30 AWG
Wire Gauge or Range - mm2: 0.2-2.5mm2
Color: Green
Contact Mating Finish: Tin
Features: Retention Latches (Non-Wire Side)
Housing Material: Polyamide (PA), Nylon
Material Flammability Rating: UL94 V-0
Standard Package: 100
Mounting: Free Hanging (In-Line)
Torque - Screw: 0.5-0.6 Nm (4.4-5.3 Lb-In)
Screw Size: M2.5
Insulation Height: 0.591" (15.00mm)
Wire Strip Length: 10mm
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: 1777293-NDR,277-1935,1777293-ND,FRONT-MSTB2,5/3-ST-5,08,FRONTMSTB2,5/3ST5,08
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Headers, Plugs and Sockets - 277-1935-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
277-1935-ND
Headers, Plugs and Sockets 277-1935-ND
"3 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)"

"3 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 370-1777293 1332231-1777293 277-1935-ND
Product Name 12A 320V Electronic Connector Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Headers, Plugs and Sockets
Termination Screw
Voltage Rating 320 volts
Current Rating 12.0 amps 12.0 amps
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products