TERM BLOCK HDR 2POS VERT 5.08MM
250V 12A 2 Straight pin 1 5.08mm 1x2P Green Board Edge/Receptacle-Clos
| DigiKey | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 277-5755-ND | 1777073 |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets | Connectors >> Pluggable System Terminal Block |
| Mounting Options | PCB | Straight pin |
| Termination Options | Solder | |
| Features | Mating and Mounting Flange | Terminal Plug |
| Approvals | RoHS Compliant | |
| Terminal Block Type | Single Feed Through |