Manufacturer: Phoenix Contact
Win Source Part Number: 905561-1776511
Series: COMBICON MSTB
Features: 3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200" (5.08mm) 90°, Right Angle - Through Hole
Package: Bulk
Mounting: Through Hole
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
HTSUS: 8536.69.4040
Other Part Number: MSTB2,5/3-GF-5,08, 277-5772, 1776511-ND, 1776511-NDR
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 905561-1776511 |
| Product Name | Unclassified - 1776511 |