Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
PHOENIX CONTACT USA
1775240 -- HEAVY DUTY CONNECTOR ACCESSORIES
PHOENIX CONTACT USA
Heavy Duty Connector Accessories
1775240
Description
Connector Mounting Base, Rail Type
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Connector Mounting Base, Rail Type
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Accessories
277-13979-ND
Heavy Duty Connector Accessories
277-13979-ND
Connector Mounting Base, Rail Type
Connector Mounting Base, Rail Type
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Electrical Connectors
Product Number
277-13979-ND
Product Name
Heavy Duty Connector Accessories
Connector Type
Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data
Similar Products
Altech Corp.
Terminal Blocks
39.212
Specs
Termination
PCB
View Details
Nicomatic North America
Modular Connectors / Ethernet Connectors
201V24L
Specs
Connector Type
Modular Connector and RJ Connector
View Details
Advantech
12.1" Panel Pc With Intel Atom N270 1.6 Ghz W/ Gbe * 2, 12 Advantech
PPC-L128T-R81-XE
View Details
Anderson Power Products
Blade Type Power Connector Assemblies
1330G12
Specs
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
12 to 16 AWG
View Details
3
suppliers