PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1774195

Description
TERM BLK 3P SIDE ENT 10.16MM PCB
Request a Quote Datasheet
Description
TERM BLK 3P SIDE ENT 10.16MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 1774195-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
1774195-ND
Terminal Blocks - Wire to Board 1774195-ND
TERM BLK 3P SIDE ENT 10.16MM PCB

TERM BLK 3P SIDE ENT 10.16MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1774195 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1774195
Fixed Terminal Blocks 1774195
Fixed Terminal Blocks MKDSP 10N/ 3-10,16 H1L

Fixed Terminal Blocks MKDSP 10N/ 3-10,16 H1L

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 1774195-ND 1774195
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB
Features Interlocking (Side)
# of Contacts 3 3
Contacts Pitch 10.16 mm (0.40 inches) 10.16 mm (0.40 inches)
Orientation 180°
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Front Wire Circuit Terminal Blocks - 29.002 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type Single Feed Through; PCB Terminal Blocks
View Details
4 suppliers
Mini-terminal - mini terminal - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 49 C (-55 to 120 F)
Body Material Insulation: duroplast
View Details
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Terminal Blocks - Headers, Plugs and Sockets - 2946-2091-1730/200-000-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Operating Temperature -60 to 100 C (-76 to 212 F)
View Details