PHOENIX CONTACT USA Heavy Duty Connectors - 1772890 1772890

Description
Manufacturer: Phoenix Contact Win Source Part Number: 1011520-1772890 Packaging: Bulk Number of Positions: 10 Termination Style: Screw Connector Type: Insert Contact Finish: Silver Voltage Rating: 600V Current Rating: 10A Gender: Male Material Flammability Rating: UL94 V-0 Size: B10 Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 125°C Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Phoenix Contact Win Source Part Number: 1011520-1772890 Packaging: Bulk Number of Positions: 10 Termination Style: Screw Connector Type: Insert Contact Finish: Silver Voltage Rating: 600V Current Rating: 10A Gender: Male Material Flammability Rating: UL94 V-0 Size: B10 Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 125°C Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Connectors - 1772890 - 1011520-1772890 - Win Source Electronics
Laguna Hills, CA, United States
Heavy Duty Connectors - 1772890
1011520-1772890
Heavy Duty Connectors - 1772890 1011520-1772890
Manufacturer: Phoenix Contact Win Source Part Number: 1011520-1772890 Packaging: Bulk Number of Positions: 10 Termination Style: Screw Connector Type: Insert Contact Finish: Silver Voltage Rating: 600V Current Rating: 10A Gender: Male Material Flammability Rating: UL94 V-0 Size: B10 Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 125°C Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient

Manufacturer: Phoenix Contact
Win Source Part Number: 1011520-1772890
Packaging: Bulk
Number of Positions: 10
Termination Style: Screw
Connector Type: Insert
Contact Finish: Silver
Voltage Rating: 600V
Current Rating: 10A
Gender: Male
Material Flammability Rating: UL94 V-0
Size: B10
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -40°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient

Buy Now
Singapore, Singapore
Electronic Connector
358-1772890
Electronic Connector 358-1772890
Conn HEAVYCON Adapter Insert F/F 20/20 POS Panel Mount Product overview: 1772890 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 358-1772890 can be used for catalog matching and distributor lookup.

Conn HEAVYCON Adapter Insert F/F 20/20 POS Panel Mount Product overview: 1772890 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 358-1772890 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 1011520-1772890 358-1772890
Product Name Heavy Duty Connectors - 1772890 Electronic Connector
Voltage Rating 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2001-1304-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details